Vishay Intertechnology, Inc. Through Hole Resistors RLR32C68R1FMBSL

Description
68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C68R1FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C68R1FMBSL-ND
Through Hole Resistors RLR32C68R1FMBSL-ND
68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 68.1 OHM 1% 1W AXIAL - RLR32C68R1FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1% 1W AXIAL
RLR32C68R1FMBSL
RES 68.1 OHM 1% 1W AXIAL RLR32C68R1FMBSL
RES 68.1ohm 1% 1W AXIAL

RES 68.1ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C68R1FMBSL-ND RLR32C68R1FMBSL
Product Name Through Hole Resistors RES 68.1 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details