Vishay Intertechnology, Inc. MF,1W,68,2%,100PPM,R/.01%,BULK RLR32C68R0GRB14

Description
MF,1W,68,2%,100PPM,R /.01%,BULK
Request a Quote Datasheet
Description
MF,1W,68,2%,100PPM,R /.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1W,68,2%,100PPM,R/.01%,BULK - RLR32C68R0GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1W,68,2%,100PPM,R/.01%,BULK
RLR32C68R0GRB14
MF,1W,68,2%,100PPM,R/.01%,BULK RLR32C68R0GRB14
MF,1W,68,2%,100PPM,R /.01%,BULK

MF,1W,68,2%,100PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - RLR32C68R0GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C68R0GRB14-ND
Through Hole Resistors RLR32C68R0GRB14-ND
68 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C68R0GRB14 RLR32C68R0GRB14-ND
Product Name MF,1W,68,2%,100PPM,R/.01%,BULK Through Hole Resistors
Tolerance 2 to 0.0100 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details