Vishay Intertechnology, Inc. RES 68.1K OHM 1% 1W AXIAL RLR32C6812FMRSL

Description
RES 68.1Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1% 1W AXIAL - RLR32C6812FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1% 1W AXIAL
RLR32C6812FMRSL
RES 68.1K OHM 1% 1W AXIAL RLR32C6812FMRSL
RES 68.1Kohm 1% 1W AXIAL

RES 68.1Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6812FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6812FMRSL-ND
Through Hole Resistors RLR32C6812FMRSL-ND
68.1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6812FMRSL RLR32C6812FMRSL-ND
Product Name RES 68.1K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details