Vishay Intertechnology, Inc. RES 681 OHM 1% 1W AXIAL RLR32C6810FRBSL

Description
RES 681ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1% 1W AXIAL - RLR32C6810FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1% 1W AXIAL
RLR32C6810FRBSL
RES 681 OHM 1% 1W AXIAL RLR32C6810FRBSL
RES 681ohm 1% 1W AXIAL

RES 681ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6810FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6810FRBSL-ND
Through Hole Resistors RLR32C6810FRBSL-ND
681 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

681 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6810FRBSL RLR32C6810FRBSL-ND
Product Name RES 681 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details