Vishay Intertechnology, Inc. Through Hole Resistors RLR32C6803GMRE6

Description
680 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
680 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C6803GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6803GMRE6-ND
Through Hole Resistors RLR32C6803GMRE6-ND
680 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 680K OHM 2% 1W AXIAL - RLR32C6803GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 2% 1W AXIAL
RLR32C6803GMRE6
RES 680K OHM 2% 1W AXIAL RLR32C6803GMRE6
RES 680Kohm 2% 1W AXIAL

RES 680Kohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C6803GMRE6-ND RLR32C6803GMRE6
Product Name Through Hole Resistors RES 680K OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details