Vishay Intertechnology, Inc. Res Metal Film 680K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C6803GMRE5

Description
Res Metal Film 680K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 680K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 680K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C6803GMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 680K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C6803GMRE5
Res Metal Film 680K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C6803GMRE5
Res Metal Film 680K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 680K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C6803GMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C6803GMRE5TR-ND
Through Hole Resistors 541-RLR32C6803GMRE5TR-ND
680 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6803GMRE5 541-RLR32C6803GMRE5TR-ND
Product Name Res Metal Film 680K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details