Vishay Intertechnology, Inc. Res Metal Film 68K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR32C6802GPB14

Description
Res Metal Film 68K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 68K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 68K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR32C6802GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 68K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR32C6802GPB14
Res Metal Film 68K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR32C6802GPB14
Res Metal Film 68K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 68K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR32C6802GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6802GPB14-ND
Through Hole Resistors RLR32C6802GPB14-ND
68 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6802GPB14 RLR32C6802GPB14-ND
Product Name Res Metal Film 68K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers