Vishay Intertechnology, Inc. Through Hole Resistors RLR32C6802GMRE6

Description
68 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
68 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C6802GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6802GMRE6-ND
Through Hole Resistors RLR32C6802GMRE6-ND
68 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 68K OHM 2% 1W AXIAL - RLR32C6802GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 2% 1W AXIAL
RLR32C6802GMRE6
RES 68K OHM 2% 1W AXIAL RLR32C6802GMRE6
RES 68Kohm 2% 1W AXIAL

RES 68Kohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C6802GMRE6-ND RLR32C6802GMRE6
Product Name Through Hole Resistors RES 68K OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details