Vishay Intertechnology, Inc. RES 68K OHM 2% 1W AXIAL RLR32C6802GMBSL

Description
RES 68Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 2% 1W AXIAL - RLR32C6802GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 2% 1W AXIAL
RLR32C6802GMBSL
RES 68K OHM 2% 1W AXIAL RLR32C6802GMBSL
RES 68Kohm 2% 1W AXIAL

RES 68Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6802GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6802GMBSL-ND
Through Hole Resistors RLR32C6802GMBSL-ND
68 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6802GMBSL RLR32C6802GMBSL-ND
Product Name RES 68K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details