Vishay Intertechnology, Inc. RES 6.8K OHM 2% 1W AXIAL RLR32C6801GMBSL

Description
RES 6.8Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 2% 1W AXIAL - RLR32C6801GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 2% 1W AXIAL
RLR32C6801GMBSL
RES 6.8K OHM 2% 1W AXIAL RLR32C6801GMBSL
RES 6.8Kohm 2% 1W AXIAL

RES 6.8Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6801GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6801GMBSL-ND
Through Hole Resistors RLR32C6801GMBSL-ND
6.8 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6801GMBSL RLR32C6801GMBSL-ND
Product Name RES 6.8K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details