Vishay Intertechnology, Inc. Through Hole Resistors RLR32C6801FRB14

Description
6.8 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR32C6801FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C6801FRB14-ND
Through Hole Resistors 541-RLR32C6801FRB14-ND
6.8 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 6.8K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR32C6801FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.8K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR32C6801FRB14
Res Metal Film 6.8K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR32C6801FRB14
Res Metal Film 6.8K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 6.8K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR32C6801FRB14-ND RLR32C6801FRB14
Product Name Through Hole Resistors Res Metal Film 6.8K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers