Vishay Intertechnology, Inc. Res Metal Film 680 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C6800GRB14

Description
Res Metal Film 680 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 680 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 680 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR32C6800GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 680 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR32C6800GRB14
Res Metal Film 680 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C6800GRB14
Res Metal Film 680 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 680 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR32C6800GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6800GRB14-ND
Through Hole Resistors RLR32C6800GRB14-ND
680 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6800GRB14 RLR32C6800GRB14-ND
Product Name Res Metal Film 680 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers