Vishay Intertechnology, Inc. RES 680 OHM 2% 1W AXIAL RLR32C6800GMBSL

Description
RES 680ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 680ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 2% 1W AXIAL - RLR32C6800GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 2% 1W AXIAL
RLR32C6800GMBSL
RES 680 OHM 2% 1W AXIAL RLR32C6800GMBSL
RES 680ohm 2% 1W AXIAL

RES 680ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6800GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6800GMBSL-ND
Through Hole Resistors RLR32C6800GMBSL-ND
680 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6800GMBSL RLR32C6800GMBSL-ND
Product Name RES 680 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details