Vishay Intertechnology, Inc. RES 6.65K OHM 1% 1W AXIAL RLR32C6651FRBSL

Description
RES 6.65Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1% 1W AXIAL - RLR32C6651FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1% 1W AXIAL
RLR32C6651FRBSL
RES 6.65K OHM 1% 1W AXIAL RLR32C6651FRBSL
RES 6.65Kohm 1% 1W AXIAL

RES 6.65Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6651FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6651FRBSL-ND
Through Hole Resistors RLR32C6651FRBSL-ND
6.65 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.65 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6651FRBSL RLR32C6651FRBSL-ND
Product Name RES 6.65K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details