Vishay Intertechnology, Inc. Through Hole Resistors RLR32C6651FPB14

Description
6.65 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.65 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C6651FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6651FPB14-ND
Through Hole Resistors RLR32C6651FPB14-ND
6.65 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.65 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 6.65K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR32C6651FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.65K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR32C6651FPB14
Res Metal Film 6.65K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR32C6651FPB14
Res Metal Film 6.65K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 6.65K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C6651FPB14-ND RLR32C6651FPB14
Product Name Through Hole Resistors Res Metal Film 6.65K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details