Vishay Intertechnology, Inc. RES 64.9 OHM 1% 1W AXIAL RLR32C64R9FRBSL

Description
RES 64.9ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1% 1W AXIAL - RLR32C64R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1% 1W AXIAL
RLR32C64R9FRBSL
RES 64.9 OHM 1% 1W AXIAL RLR32C64R9FRBSL
RES 64.9ohm 1% 1W AXIAL

RES 64.9ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C64R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C64R9FRBSL-ND
Through Hole Resistors RLR32C64R9FRBSL-ND
64.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C64R9FRBSL RLR32C64R9FRBSL-ND
Product Name RES 64.9 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details