Vishay Intertechnology, Inc. RES 62 OHM 2% 1W AXIAL RLR32C62R0GRRSL

Description
RES 62ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 62ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 2% 1W AXIAL - RLR32C62R0GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 2% 1W AXIAL
RLR32C62R0GRRSL
RES 62 OHM 2% 1W AXIAL RLR32C62R0GRRSL
RES 62ohm 2% 1W AXIAL

RES 62ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C62R0GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C62R0GRRSL-ND
Through Hole Resistors RLR32C62R0GRRSL-ND
62 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C62R0GRRSL RLR32C62R0GRRSL-ND
Product Name RES 62 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62 ohms 62 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1073891P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 5.6 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details