Vishay Intertechnology, Inc. RES 511 OHM 1% 1W AXIAL RLR32C5110FMBSL

Description
RES 511ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1% 1W AXIAL - RLR32C5110FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1% 1W AXIAL
RLR32C5110FMBSL
RES 511 OHM 1% 1W AXIAL RLR32C5110FMBSL
RES 511ohm 1% 1W AXIAL

RES 511ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C5110FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5110FMBSL-ND
Through Hole Resistors RLR32C5110FMBSL-ND
511 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

511 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5110FMBSL RLR32C5110FMBSL-ND
Product Name RES 511 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers