Vishay Intertechnology, Inc. RES 510K OHM 2% 1W AXIAL RLR32C5103GPBSL

Description
RES 510Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 510Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 2% 1W AXIAL - RLR32C5103GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 2% 1W AXIAL
RLR32C5103GPBSL
RES 510K OHM 2% 1W AXIAL RLR32C5103GPBSL
RES 510Kohm 2% 1W AXIAL

RES 510Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C5103GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5103GPBSL-ND
Through Hole Resistors RLR32C5103GPBSL-ND
510 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5103GPBSL RLR32C5103GPBSL-ND
Product Name RES 510K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details