Res Metal Film 5.1K Ohm 2% 1W ±100ppm/°C 0.01% Epoxy AXL Bulk Product overview: RLR32C5101GRB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR32C5101GRB14 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1017390-RLR32C5101GR
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39017/03, RLR32
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 5.1 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 150°C
Dimension: 0.190" Dia x 0.562" L (4.83mm x 14.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RLR32C5101GRB14-MIL
Base Product Number: RLR32
RoHS Status: RoHS non-compliant
5.1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 5.1K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RLR32C5101GRB14 | 1017390-RLR32C5101GRB14 | RLR32C5101GRB14-ND | RLR32C5101GRB14 |
| Product Name | 1W Resistor | Resistors - Through Hole Resistors | Through Hole Resistors | Res Metal Film 5.1K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 5100 ohms | 5100 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 to 0.0100 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |