Vishay Intertechnology, Inc. Through Hole Resistors RLR32C5100GPB14

Description
510 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
510 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C5100GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5100GPB14-ND
Through Hole Resistors RLR32C5100GPB14-ND
510 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 510 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR32C5100GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 510 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR32C5100GPB14
Res Metal Film 510 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR32C5100GPB14
Res Metal Film 510 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 510 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C5100GPB14-ND RLR32C5100GPB14
Product Name Through Hole Resistors Res Metal Film 510 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details