Vishay Intertechnology, Inc. RES 4.75 OHM 1% 1W AXIAL RLR32C4R75FRRSL

Description
RES 4.75ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 4.75ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 1% 1W AXIAL - RLR32C4R75FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1% 1W AXIAL
RLR32C4R75FRRSL
RES 4.75 OHM 1% 1W AXIAL RLR32C4R75FRRSL
RES 4.75ohm 1% 1W AXIAL

RES 4.75ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4R75FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4R75FRRSL-ND
Through Hole Resistors RLR32C4R75FRRSL-ND
4.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4R75FRRSL RLR32C4R75FRRSL-ND
Product Name RES 4.75 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details