Vishay Intertechnology, Inc. RES 4.7 OHM 2% 1W AXIAL RLR32C4R70GMRSL

Description
RES 4.7ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 2% 1W AXIAL - RLR32C4R70GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 2% 1W AXIAL
RLR32C4R70GMRSL
RES 4.7 OHM 2% 1W AXIAL RLR32C4R70GMRSL
RES 4.7ohm 2% 1W AXIAL

RES 4.7ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4R70GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4R70GMRSL-ND
Through Hole Resistors RLR32C4R70GMRSL-ND
4.7 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4R70GMRSL RLR32C4R70GMRSL-ND
Product Name RES 4.7 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details