Vishay Intertechnology, Inc. Through Hole Resistors RLR32C49R9FRBSL

Description
49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C49R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C49R9FRBSL-ND
Through Hole Resistors RLR32C49R9FRBSL-ND
49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 49.9 OHM 1% 1W AXIAL - RLR32C49R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1% 1W AXIAL
RLR32C49R9FRBSL
RES 49.9 OHM 1% 1W AXIAL RLR32C49R9FRBSL
RES 49.9ohm 1% 1W AXIAL

RES 49.9ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C49R9FRBSL-ND RLR32C49R9FRBSL
Product Name Through Hole Resistors RES 49.9 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details