Vishay Intertechnology, Inc. Through Hole Resistors RLR32C49R9FPRE6

Description
49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C49R9FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C49R9FPRE6-ND
Through Hole Resistors RLR32C49R9FPRE6-ND
49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 49.9 OHM 1% 1W AXIAL - RLR32C49R9FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1% 1W AXIAL
RLR32C49R9FPRE6
RES 49.9 OHM 1% 1W AXIAL RLR32C49R9FPRE6
RES 49.9ohm 1% 1W AXIAL

RES 49.9ohm 1% 1W AXIAL

Supplier's Site
Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 52C3495 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
52C3495
Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 52C3495
Resistor,Metal Film,49.9Ohms,500WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,49.9Ohms,500WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C49R9FPRE6-ND RLR32C49R9FPRE6 52C3495
Product Name Through Hole Resistors RES 49.9 OHM 1% 1W AXIAL Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers