Vishay Intertechnology, Inc. RES 49.9 OHM 1% 1W AXIAL RLR32C49R9FPR64

Description
RES 49.9ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1% 1W AXIAL - RLR32C49R9FPR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1% 1W AXIAL
RLR32C49R9FPR64
RES 49.9 OHM 1% 1W AXIAL RLR32C49R9FPR64
RES 49.9ohm 1% 1W AXIAL

RES 49.9ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C49R9FPR64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C49R9FPR64-ND
Through Hole Resistors RLR32C49R9FPR64-ND
49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 52C3498 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
52C3498
Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 52C3498
Resistor,Metal Film,49.9Ohms,500WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,49.9Ohms,500WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C49R9FPR64 RLR32C49R9FPR64-ND 52C3498
Product Name RES 49.9 OHM 1% 1W AXIAL Through Hole Resistors Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers