Vishay Intertechnology, Inc. RES 49.9 OHM 1% 1W AXIAL RLR32C49R9FPB14

Description
RES 49.9ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1% 1W AXIAL - RLR32C49R9FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1% 1W AXIAL
RLR32C49R9FPB14
RES 49.9 OHM 1% 1W AXIAL RLR32C49R9FPB14
RES 49.9ohm 1% 1W AXIAL

RES 49.9ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C49R9FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C49R9FPB14-ND
Through Hole Resistors RLR32C49R9FPB14-ND
49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 52C3493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
52C3493
Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 52C3493
Resistor,Metal Film,49.9Ohms,500WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,49.9Ohms,500WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C49R9FPB14 RLR32C49R9FPB14-ND 52C3493
Product Name RES 49.9 OHM 1% 1W AXIAL Through Hole Resistors Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers