Vishay Intertechnology, Inc. RES 4.99K OHM 1% 1W AXIAL RLR32C4991FPRSL

Description
RES 4.99Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1% 1W AXIAL - RLR32C4991FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1% 1W AXIAL
RLR32C4991FPRSL
RES 4.99K OHM 1% 1W AXIAL RLR32C4991FPRSL
RES 4.99Kohm 1% 1W AXIAL

RES 4.99Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4991FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4991FPRSL-ND
Through Hole Resistors RLR32C4991FPRSL-ND
4.99 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.99 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4991FPRSL RLR32C4991FPRSL-ND
Product Name RES 4.99K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details