Vishay Intertechnology, Inc. Through Hole Resistors RLR32C4991FPBSL

Description
4.99 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C4991FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4991FPBSL-ND
Through Hole Resistors RLR32C4991FPBSL-ND
4.99 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.99 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.99K OHM 1% 1W AXIAL - RLR32C4991FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1% 1W AXIAL
RLR32C4991FPBSL
RES 4.99K OHM 1% 1W AXIAL RLR32C4991FPBSL
RES 4.99Kohm 1% 1W AXIAL

RES 4.99Kohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C4991FPBSL-ND RLR32C4991FPBSL
Product Name Through Hole Resistors RES 4.99K OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details