Vishay Intertechnology, Inc. RES 499 OHM 1% 1W AXIAL RLR32C4990FMRSL

Description
RES 499ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1% 1W AXIAL - RLR32C4990FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1% 1W AXIAL
RLR32C4990FMRSL
RES 499 OHM 1% 1W AXIAL RLR32C4990FMRSL
RES 499ohm 1% 1W AXIAL

RES 499ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4990FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4990FMRSL-ND
Through Hole Resistors RLR32C4990FMRSL-ND
499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4990FMRSL RLR32C4990FMRSL-ND
Product Name RES 499 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details