Vishay Intertechnology, Inc. RES 48.7 OHM 1% 1W AXIAL RLR32C48R7FRB14

Description
RES 48.7ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1% 1W AXIAL - RLR32C48R7FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1% 1W AXIAL
RLR32C48R7FRB14
RES 48.7 OHM 1% 1W AXIAL RLR32C48R7FRB14
RES 48.7ohm 1% 1W AXIAL

RES 48.7ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C48R7FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C48R7FRB14-ND
Through Hole Resistors RLR32C48R7FRB14-ND
48.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C48R7FRB14 RLR32C48R7FRB14-ND
Product Name RES 48.7 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers