Vishay Intertechnology, Inc. RES 487K OHM 1% 1W AXIAL RLR32C4873FRRSL

Description
RES 487Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 487Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487K OHM 1% 1W AXIAL - RLR32C4873FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1% 1W AXIAL
RLR32C4873FRRSL
RES 487K OHM 1% 1W AXIAL RLR32C4873FRRSL
RES 487Kohm 1% 1W AXIAL

RES 487Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4873FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4873FRRSL-ND
Through Hole Resistors RLR32C4873FRRSL-ND
487 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

487 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4873FRRSL RLR32C4873FRRSL-ND
Product Name RES 487K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details