Vishay Intertechnology, Inc. Res Metal Film 487K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR32C4873FPB14

Description
Res Metal Film 487K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 487K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 487K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR32C4873FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 487K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR32C4873FPB14
Res Metal Film 487K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR32C4873FPB14
Res Metal Film 487K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 487K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR32C4873FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4873FPB14-ND
Through Hole Resistors RLR32C4873FPB14-ND
487 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

487 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4873FPB14 RLR32C4873FPB14-ND
Product Name Res Metal Film 487K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details