Vishay Intertechnology, Inc. Through Hole Resistors RLR32C47R5FRRSL

Description
47.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C47R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C47R5FRRSL-ND
Through Hole Resistors RLR32C47R5FRRSL-ND
47.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 47.5 OHM 1% 1W AXIAL - RLR32C47R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1% 1W AXIAL
RLR32C47R5FRRSL
RES 47.5 OHM 1% 1W AXIAL RLR32C47R5FRRSL
RES 47.5ohm 1% 1W AXIAL

RES 47.5ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C47R5FRRSL-ND RLR32C47R5FRRSL
Product Name Through Hole Resistors RES 47.5 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details