Vishay Intertechnology, Inc. RES 47 OHM 2% 1W AXIAL RLR32C47R0GPBSL

Description
RES 47ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 47ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 2% 1W AXIAL - RLR32C47R0GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 2% 1W AXIAL
RLR32C47R0GPBSL
RES 47 OHM 2% 1W AXIAL RLR32C47R0GPBSL
RES 47ohm 2% 1W AXIAL

RES 47ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C47R0GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C47R0GPBSL-ND
Through Hole Resistors RLR32C47R0GPBSL-ND
47 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C47R0GPBSL RLR32C47R0GPBSL-ND
Product Name RES 47 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details