Vishay Intertechnology, Inc. Res Metal Film 47 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole RLR32C47R0GMB14

Description
Res Metal Film 47 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 47 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 47 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole - RLR32C47R0GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole
RLR32C47R0GMB14
Res Metal Film 47 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole RLR32C47R0GMB14
Res Metal Film 47 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole

Res Metal Film 47 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR32C47R0GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C47R0GMB14-ND
Through Hole Resistors RLR32C47R0GMB14-ND
47 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C47R0GMB14 RLR32C47R0GMB14-ND
Product Name Res Metal Film 47 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details