Vishay Intertechnology, Inc. RES 47.5K OHM 1% 1W AXIAL RLR32C4752FRBSL

Description
RES 47.5Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1% 1W AXIAL - RLR32C4752FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1% 1W AXIAL
RLR32C4752FRBSL
RES 47.5K OHM 1% 1W AXIAL RLR32C4752FRBSL
RES 47.5Kohm 1% 1W AXIAL

RES 47.5Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4752FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4752FRBSL-ND
Through Hole Resistors RLR32C4752FRBSL-ND
47.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4752FRBSL RLR32C4752FRBSL-ND
Product Name RES 47.5K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers