Vishay Intertechnology, Inc. RES 47.5K OHM 1% 1W AXIAL RLR32C4752FMBSL

Description
RES 47.5Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1% 1W AXIAL - RLR32C4752FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1% 1W AXIAL
RLR32C4752FMBSL
RES 47.5K OHM 1% 1W AXIAL RLR32C4752FMBSL
RES 47.5Kohm 1% 1W AXIAL

RES 47.5Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4752FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4752FMBSL-ND
Through Hole Resistors RLR32C4752FMBSL-ND
47.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4752FMBSL RLR32C4752FMBSL-ND
Product Name RES 47.5K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers