Vishay Intertechnology, Inc. RES 4.75K OHM 1% 1W AXIAL RLR32C4751FPRE6

Description
RES 4.75Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1% 1W AXIAL - RLR32C4751FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1% 1W AXIAL
RLR32C4751FPRE6
RES 4.75K OHM 1% 1W AXIAL RLR32C4751FPRE6
RES 4.75Kohm 1% 1W AXIAL

RES 4.75Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4751FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4751FPRE6-ND
Through Hole Resistors RLR32C4751FPRE6-ND
4.75 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4751FPRE6 RLR32C4751FPRE6-ND
Product Name RES 4.75K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details