Vishay Intertechnology, Inc. RES 475 OHM 1% 1W AXIAL RLR32C4750FMRSL

Description
RES 475ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1% 1W AXIAL - RLR32C4750FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1% 1W AXIAL
RLR32C4750FMRSL
RES 475 OHM 1% 1W AXIAL RLR32C4750FMRSL
RES 475ohm 1% 1W AXIAL

RES 475ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4750FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4750FMRSL-ND
Through Hole Resistors RLR32C4750FMRSL-ND
475 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4750FMRSL RLR32C4750FMRSL-ND
Product Name RES 475 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details