Vishay Intertechnology, Inc. RES 470K OHM 2% 1W AXIAL RLR32C4703GMR64

Description
RES 470Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 2% 1W AXIAL - RLR32C4703GMR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 2% 1W AXIAL
RLR32C4703GMR64
RES 470K OHM 2% 1W AXIAL RLR32C4703GMR64
RES 470Kohm 2% 1W AXIAL

RES 470Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4703GMR64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4703GMR64-ND
Through Hole Resistors RLR32C4703GMR64-ND
470 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4703GMR64 RLR32C4703GMR64-ND
Product Name RES 470K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details