Vishay Intertechnology, Inc. RES 4.7K OHM 2% 1W AXIAL RLR32C4701GRRSL

Description
RES 4.7Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 2% 1W AXIAL - RLR32C4701GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 2% 1W AXIAL
RLR32C4701GRRSL
RES 4.7K OHM 2% 1W AXIAL RLR32C4701GRRSL
RES 4.7Kohm 2% 1W AXIAL

RES 4.7Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4701GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4701GRRSL-ND
Through Hole Resistors RLR32C4701GRRSL-ND
4.7 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4701GRRSL RLR32C4701GRRSL-ND
Product Name RES 4.7K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details