Vishay Intertechnology, Inc. RES 4.7K OHM 2% 1W AXIAL RLR32C4701GPB14

Description
RES 4.7Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 2% 1W AXIAL - RLR32C4701GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 2% 1W AXIAL
RLR32C4701GPB14
RES 4.7K OHM 2% 1W AXIAL RLR32C4701GPB14
RES 4.7Kohm 2% 1W AXIAL

RES 4.7Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4701GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4701GPB14-ND
Through Hole Resistors RLR32C4701GPB14-ND
4.7 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4701GPB14 RLR32C4701GPB14-ND
Product Name RES 4.7K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details