MF,1W, 470 ,2%,100PPM, R/.01%, BULK,SLDC
470 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR32C4700GRBSL | RLR32C4700GRBSL-ND |
| Product Name | MF,1W, 470 ,2%,100PPM, R/.01%, BULK,SLDC | Through Hole Resistors |
| Tolerance | 2 to 0.0100 +/- % | 2 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm |