Vishay Intertechnology, Inc. RES 470 OHM 2% 1W AXIAL RLR32C4700GPB14

Description
RES 470ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 470ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 2% 1W AXIAL - RLR32C4700GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 2% 1W AXIAL
RLR32C4700GPB14
RES 470 OHM 2% 1W AXIAL RLR32C4700GPB14
RES 470ohm 2% 1W AXIAL

RES 470ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4700GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4700GPB14-ND
Through Hole Resistors RLR32C4700GPB14-ND
470 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4700GPB14 RLR32C4700GPB14-ND
Product Name RES 470 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers