Vishay Intertechnology, Inc. RES 464K OHM 1% 1W AXIAL RLR32C4643FRRSL

Description
RES 464Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 464Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1% 1W AXIAL - RLR32C4643FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1% 1W AXIAL
RLR32C4643FRRSL
RES 464K OHM 1% 1W AXIAL RLR32C4643FRRSL
RES 464Kohm 1% 1W AXIAL

RES 464Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4643FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4643FRRSL-ND
Through Hole Resistors RLR32C4643FRRSL-ND
464 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4643FRRSL RLR32C4643FRRSL-ND
Product Name RES 464K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details