Vishay Intertechnology, Inc. Through Hole Resistors RLR32C3901GPB14

Description
3.9 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.9 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C3901GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3901GPB14-ND
Through Hole Resistors RLR32C3901GPB14-ND
3.9 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.9 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.9K OHM 2% 1W AXIAL - RLR32C3901GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 2% 1W AXIAL
RLR32C3901GPB14
RES 3.9K OHM 2% 1W AXIAL RLR32C3901GPB14
RES 3.9Kohm 2% 1W AXIAL

RES 3.9Kohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C3901GPB14-ND RLR32C3901GPB14
Product Name Through Hole Resistors RES 3.9K OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details