Vishay Intertechnology, Inc. RES 390 OHM 2% 1W AXIAL RLR32C3900GMBSL

Description
RES 390ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 390ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 2% 1W AXIAL - RLR32C3900GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 2% 1W AXIAL
RLR32C3900GMBSL
RES 390 OHM 2% 1W AXIAL RLR32C3900GMBSL
RES 390ohm 2% 1W AXIAL

RES 390ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3900GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3900GMBSL-ND
Through Hole Resistors RLR32C3900GMBSL-ND
390 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3900GMBSL RLR32C3900GMBSL-ND
Product Name RES 390 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details