Vishay Intertechnology, Inc. RES 38.3K OHM 1% 1W AXIAL RLR32C3832FRBSL

Description
RES 38.3Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1% 1W AXIAL - RLR32C3832FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1% 1W AXIAL
RLR32C3832FRBSL
RES 38.3K OHM 1% 1W AXIAL RLR32C3832FRBSL
RES 38.3Kohm 1% 1W AXIAL

RES 38.3Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3832FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3832FRBSL-ND
Through Hole Resistors RLR32C3832FRBSL-ND
38.3 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.3 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3832FRBSL RLR32C3832FRBSL-ND
Product Name RES 38.3K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details