Vishay Intertechnology, Inc. RES 38.3K OHM 1% 1W AXIAL RLR32C3832FPRSL

Description
RES 38.3Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1% 1W AXIAL - RLR32C3832FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1% 1W AXIAL
RLR32C3832FPRSL
RES 38.3K OHM 1% 1W AXIAL RLR32C3832FPRSL
RES 38.3Kohm 1% 1W AXIAL

RES 38.3Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3832FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3832FPRSL-ND
Through Hole Resistors RLR32C3832FPRSL-ND
38.3 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.3 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3832FPRSL RLR32C3832FPRSL-ND
Product Name RES 38.3K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details